☰
CD40102BEX
CD40102BEX
Active
Description:  IC BCD COUNTER DUAL 4-BIT 16DIP
Manufacturer:  Harris Corporation
Datasheet:   CD40102BEX Datasheet
History Price: $0.52000
In Stock: 29920
CD40102BEX vs CD4521BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
BCD Counter
Divide-by-2
Direction
Down
-
Number of Elements
2
1
Number of Bits per Element
4
24
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
4.8 MHz
13 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP