Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD40102BEX
CD40102BEX
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTER DUAL 4-BIT 16DIP
Manufacturer:
Harris Corporation
Datasheet:
CD40102BEX Datasheet
History Price: $0.52000
In Stock: 29920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40102BEX vs CD4521BMT
Part No
CD40102BEX
CD4521BMT
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
BCD Counter
Divide-by-2
Direction
Down
-
Number of Elements
2
1
Number of Bits per Element
4
24
Reset
Asynchronous
Asynchronous
Timing
Synchronous
-
Count Rate
4.8 MHz
13 MHz
Trigger Type
Positive Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC