Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Harris Corporation CD40103BD
CD40103BD
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 8-BIT 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD40103BD Datasheet
History Price: $4.32000
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40103BD vs CD4520BE
Part No
CD40103BD
CD4520BE
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Down
Up
Number of Elements
1
2
Number of Bits per Element
8
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
4.8 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP