☰
CD40103BE
CD40103BE
Active
Description:  IC BINARY COUNTER 8-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40103BE Datasheet
History Price: $1.68000
In Stock: 38640
CD40103BE vs CD40192BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Binary Counter
Counter, Decade
Direction
Down
Up, Down
Number of Elements
1
1
Number of Bits per Element
8
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
2.4 MHz
5.5 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP