Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD40103BE
CD40103BE
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 8-BIT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD40103BE Datasheet
History Price: $1.68000
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40103BE vs CD4520BME4
Part No
CD40103BE
CD4520BME4
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Discontinued
Logic Type
Binary Counter
Binary Counter
Direction
Down
Up
Number of Elements
1
2
Number of Bits per Element
8
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
2.4 MHz
8 MHz
Trigger Type
Positive Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC