☰
CD40104BF
CD40104BF
Active
Description:  UNIVERSAL SHIFT REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD40104BF Datasheet
History Price: Active
In Stock: 3600
CD40104BF vs CD4014BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Register, Bidirectional
Shift Register
Output Type
Tri-State
Push-Pull
Number of Elements
1
1
Number of Bits per Element
4
8
Function
Universal
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
18-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
18-CERDIP
16-SOIC