☰
CD40105BD
CD40105BD
Active
Description:  4-BIT X 16 FIFO BUFFER REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD40105BD Datasheet
History Price: $4.63000
In Stock: 26100
CD40105BD vs CD40105BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Memory Size
16 x 4
64 (16 x 4)
Function
Asynchronous
Asynchronous
Data Rate
4MHz
-
Access Time
-
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Current - Supply (Max)
100μA
-
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
No
No
FWFT Support
No
No
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP