Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Harris Corporation CD40105BD
CD40105BD
Active
Logic - FIFOs Memory
Description:
4-BIT X 16 FIFO BUFFER REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD40105BD Datasheet
History Price: $4.63000
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40105BD vs CD40105BF
Part No
CD40105BD
CD40105BF
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
16 x 4
-
Function
Asynchronous
-
Data Rate
4MHz
-
Access Time
-
-
Voltage - Supply
3 V ~ 18 V
-
Current - Supply (Max)
100μA
-
Bus Directional
Uni-Directional
-
Expansion Type
Depth, Width
-
Programmable Flags Support
No
-
Retransmit Capability
No
-
FWFT Support
No
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-