Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - FIFOs Memory
/ Harris Corporation CD40105BD
CD40105BD
Active
Logic - FIFOs Memory
Description:
4-BIT X 16 FIFO BUFFER REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD40105BD Datasheet
History Price: $4.63000
In Stock: 26100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40105BD vs CD40105BF3A
Part No
CD40105BD
CD40105BF3A
Category
Logic - FIFOs Memory
Logic - FIFOs Memory
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Memory Size
16 x 4
64 (16 x 4)
Function
Asynchronous
Asynchronous
Data Rate
4MHz
8MHz
Access Time
-
-
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Current - Supply (Max)
100μA
100μA
Bus Directional
Uni-Directional
Uni-Directional
Expansion Type
Depth, Width
Depth, Width
Programmable Flags Support
No
No
Retransmit Capability
No
No
FWFT Support
No
No
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP