☰
CD40106BE
CD40106BE
Active
Description:  IC INVERT SCHMITT 6CH 1-IN 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40106BE Datasheet
History Price: $0.65000
In Stock: 31360
CD40106BE vs CD4082BD
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Inverter
AND Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
Schmitt Trigger
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
4 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
0.9V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.6V ~ 10.8V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)