☰
CD40106BF
CD40106BF
Active
Description:  MILITARY 6-CH, 3-V TO 18-V INVER
Manufacturer:  Texas Instruments
Datasheet:   CD40106BF Datasheet
History Price: Active
In Stock: 10720
CD40106BF vs CD4093BK
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
4
Number of Inputs
6
2
Features
Schmitt Trigger
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
20 μA
20 μA
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Input Logic Level - Low
0.9V ~ 4V
2.8V ~ 9.6V
Input Logic Level - High
3.6V ~ 10.8V
3.6V ~ 12.7V
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
14-CFP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatPack