☰
CD40106BM
CD40106BM
Active
Description:  IC INV SCHMITT 6CH 1-IN 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD40106BM Datasheet
History Price: $1.20000
In Stock: 40080
CD40106BM vs CD40107BPSR
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Inverter
NAND Gate
Number of Circuits
6
2
Number of Inputs
1
2
Features
Schmitt Trigger
Open Drain
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
3.4mA, 3.4mA
-, 68mA
Input Logic Level - Low
0.9V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.6V ~ 10.8V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
100ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
8-SO
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.209", 5.30mm Width)