☰
CD40107BD3
CD40107BD3
Active
Description:  CMOS DUAL 2-INPUT NAND GATE
Manufacturer:  Harris Corporation
Datasheet:   CD40107BD3 Datasheet
History Price: $10.67000
In Stock: 28160
CD40107BD3 vs CD4093BD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
2
2
Features
Open Drain
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
20 μA
20 μA
Current - Output High, Low
-, 100mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
2.8V ~ 9.6V
Input Logic Level - High
3.5V ~ 11V
3.6V ~ 12.7V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-CDIP
14-CDIP
Package / Case
8-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)