☰
CD40107BE
CD40107BE
Active
Description:  IC GATE NAND OD 2CH 2-INP 8DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40107BE Datasheet
History Price: $0.62000
In Stock: 21280
CD40107BE vs CD4082BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
2
4
Features
Open Drain
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
-, 68mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-PDIP
14-PDIP
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)