☰
CD40107BPSR
CD40107BPSR
Active
Description:  IC GATE NAND OD 2CH 2-INP 8SO
Manufacturer:  Texas Instruments
Datasheet:   CD40107BPSR Datasheet
History Price: $0.51000
In Stock: 30000
CD40107BPSR vs CD4082BE
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
2
4
Features
Open Drain
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
4 μA
1 μA
Current - Output High, Low
-, 68mA
3.4mA, 3.4mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
100ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SO
14-PDIP
Package / Case
8-SOIC (0.209", 5.30mm Width)
14-DIP (0.300", 7.62mm)