Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD40108BF3A
CD40108BF3A
Active
Logic - Shift Registers
Description:
CMOS 4 X 4 MULTIPORT REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD40108BF3A Datasheet
History Price: $2.90000
In Stock: 26080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40108BF3A vs CD40104BD
Part No
CD40108BF3A
CD40104BD
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Register File
Register, Bidirectional
Output Type
Tri-State
Tri-State
Number of Elements
1
1
Number of Bits per Element
4
4
Function
-
Universal
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
18-CDIP (0.300", 7.62mm)
Supplier Device Package
24-CERDIP
18-CERDIP