☰
CD40108BF3A
CD40108BF3A
Active
Description:  CMOS 4 X 4 MULTIPORT REGISTER
Manufacturer:  Harris Corporation
Datasheet:   CD40108BF3A Datasheet
History Price: $2.90000
In Stock: 26080
CD40108BF3A vs CD4014BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Logic Type
Register File
Shift Register
Output Type
Tri-State
Push-Pull
Number of Elements
1
1
Number of Bits per Element
4
8
Function
-
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-CERDIP
16-SOIC