Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Harris Corporation CD40109BD
CD40109BD
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD40109BD Datasheet
History Price: $4.49000
In Stock: 28640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40109BD vs CD40109BK
Part No
CD40109BD
CD40109BK
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
4
4
Channels per Circuit
1
1
Voltage - VCCA
3 V ~ 18 V
3 V ~ 18 V
Voltage - VCCB
3 V ~ 18 V
3 V ~ 18 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
16-CDIP
16-CFP