☰
CD40109BD
CD40109BD
Active
Description:  IC TRANSLATOR UNIDIR 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD40109BD Datasheet
History Price: $4.49000
In Stock: 28640
CD40109BD vs CD4504BF3A
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Translator Type
Voltage Level
Mixed Signal
Channel Type
Unidirectional
Unidirectional
Number of Circuits
4
1
Channels per Circuit
1
-
Voltage - VCCA
3 V ~ 18 V
-
Voltage - VCCB
3 V ~ 18 V
-
Input Signal
-
-
Output Signal
-
CMOS
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP