Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ Harris Corporation CD40109BD
CD40109BD
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLATOR UNIDIR 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD40109BD Datasheet
History Price: $4.49000
In Stock: 28640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40109BD vs CD4504BME4
Part No
CD40109BD
CD4504BME4
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Bulk or Tube
Status
Active
Discontinued
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
4
1
Channels per Circuit
1
6
Voltage - VCCA
3 V ~ 18 V
5 V ~ 15 V
Voltage - VCCB
3 V ~ 18 V
5 V ~ 15 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC