☰
CD40109BE
CD40109BE
Active
Description:  IC TRANSLTR UNIDIRECTIONAL 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40109BE Datasheet
History Price: $0.62000
In Stock: 2640
CD40109BE vs CD4504BMPWREP
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
4
1
Channels per Circuit
1
6
Voltage - VCCA
3 V ~ 18 V
5 V ~ 15 V
Voltage - VCCB
3 V ~ 18 V
5 V ~ 15 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP