☰
CD40109BK
CD40109BK
Active
Description:  IC TRANSLTR UNIDIRECTIONAL 16CFP
Manufacturer:  Harris Corporation
Datasheet:   CD40109BK Datasheet
History Price: $19.49000
In Stock: 37360
CD40109BK vs CD40109BD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Unidirectional
Unidirectional
Number of Circuits
4
4
Channels per Circuit
1
1
Voltage - VCCA
3 V ~ 18 V
3 V ~ 18 V
Voltage - VCCB
3 V ~ 18 V
3 V ~ 18 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Data Rate
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Features
-
-
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-CDIP