☰
CD4010BD3
CD4010BD3
Active
Description:  IC BUFFER NON-INVERT 18V 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4010BD3 Datasheet
History Price: $7.40000
In Stock: 32320
CD4010BD3 vs CD4503BMT
Series
4000B
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
2
Number of Bits per Element
1
2, 4 (Hex)
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
3mA, 36mA
14.1mA, 23mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC