☰
CD4010BF3A
CD4010BF3A
Active
Description:  CMOS HEX NON-INVERTING BUFFER/CO
Manufacturer:  Texas Instruments
Datasheet:   CD4010BF3A Datasheet
History Price: Active
In Stock: 47920
CD4010BF3A vs CD4503BM
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
2
Number of Bits per Element
1
2, 4 (Hex)
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
-
14.1mA, 23mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC