Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Harris Corporation CD4010BFX
CD4010BFX
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4010BFX Datasheet
History Price: Active
In Stock: 41040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4010BFX vs CD4050BDE4
Part No
CD4010BFX
CD4050BDE4
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Texas Instruments
Series
4000B
4000B
Packaging
Bulk
Tube
Status
Active
Discontinued
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
3mA, 36mA
8mA, 48mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC