☰
CD4010BM
CD4010BM
Active
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4010BM Datasheet
History Price: $1.12000
In Stock: 34160
CD4010BM vs CD4041UBF
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Line Driver
Number of Elements
6
4
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Push-Pull
Complementary
Current - Output High, Low
3mA, 36mA
38mA, 38mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-CDIP