☰
CD4010CMX
CD4010CMX
Active
Description:  CMOS HEX 1-INPUT NON-INVERT GATE
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4010CMX Datasheet
History Price: Active
In Stock: 15360
CD4010CMX vs CD4050BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
Buffer, Non-Inverting
Number of Elements
-
6
Number of Bits per Element
-
1
Input Type
-
-
Output Type
-
Push-Pull
Current - Output High, Low
-
8mA, 48mA
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
16-PDIP