Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Fairchild Semiconductor CD4010CMX
CD4010CMX
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
CMOS HEX 1-INPUT NON-INVERT GATE
Manufacturer:
Fairchild Semiconductor
Datasheet:
CD4010CMX Datasheet
History Price: Active
In Stock: 15360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4010CMX vs CD4050BF
Part No
CD4010CMX
CD4050BF
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Buffer, Non-Inverting
Number of Elements
-
6
Number of Bits per Element
-
1
Input Type
-
-
Output Type
-
Push-Pull
Current - Output High, Low
-
8mA, 48mA
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP