☰
CD40110BE
CD40110BE
Active
Description:  IC DECADE COUNTER 4-BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40110BE Datasheet
History Price: $1.65000
In Stock: 35440
CD40110BE vs CD4522BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Counter, Decade
Divide-by-N
Direction
Up, Down
Down
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
-
Asynchronous
Timing
-
-
Count Rate
5 MHz
8 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC