☰
CD40117BME4
CD40117BME4
Obsolete
Description:  IC TERMINATOR PROG DUAL 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD40117BME4 Datasheet
History Price: Obsolete
In Stock: 15200
CD40117BME4 vs CD40117BPWE4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Programmable Terminator
Programmable Terminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
8
8
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
14-TSSOP