Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Texas Instruments CD40117BME4
CD40117BME4
Obsolete
Logic - Specialty Logic
Description:
IC TERMINATOR PROG DUAL 14-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD40117BME4 Datasheet
History Price: Obsolete
In Stock: 14400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40117BME4 vs CD4527BD3
Part No
CD40117BME4
CD4527BD3
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
4000B
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Programmable Terminator
BCD Rate Multiplier
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
8
4
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-CDIP