☰
CD4011BCSJ
CD4011BCSJ
Obsolete
Description:  IC GATE NAND 4CH 2-INP 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4011BCSJ Datasheet
History Price: $0.18000
In Stock: 18080
CD4011BCSJ vs CD4012BEE4
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
NAND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
3V ~ 15V
-
Current - Quiescent (Max)
1 μA
-
Current - Output High, Low
3.4mA, 3.4mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
70ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOP
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-