Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4011BE
CD4011BE
Active
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4011BE Datasheet
History Price: $0.65000
In Stock: 33680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4011BE vs CD4093BD
Part No
CD4011BE
CD4093BD
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
20 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
2.8V ~ 9.6V
Input Logic Level - High
3.5V ~ 11V
3.6V ~ 12.7V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)