☰
CD4012AD3
CD4012AD3
Active
Description:  NAND GATE, 4000/14000/40000 SERI
Manufacturer:  Harris Corporation
Datasheet:   CD4012AD3 Datasheet
History Price: $4.20000
In Stock: 13520
CD4012AD3 vs CD4093BD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
Schmitt Trigger
Voltage - Supply
3V ~ 12V
3V ~ 18V
Current - Quiescent (Max)
2 μA
20 μA
Current - Output High, Low
-
6.8mA, 6.8mA
Input Logic Level - Low
-
2.8V ~ 9.6V
Input Logic Level - High
-
3.6V ~ 12.7V
Max Propagation Delay @ V, Max CL
40ns @ 10V, 15pF
130ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)