Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD4012BEE4
CD4012BEE4
Active
Logic - Gates and Inverters
Description:
CD4012B CMOS DUAL 4-INPUT NAND G
Manufacturer:
Texas Instruments
Datasheet:
CD4012BEE4 Datasheet
History Price: $0.29000
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4012BEE4 vs CD4093BCN
Part No
CD4012BEE4
CD4093BCN
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
onsemi
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
NAND Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Schmitt Trigger
Voltage - Supply
-
3V ~ 15V
Current - Quiescent (Max)
-
1 μA
Current - Output High, Low
-
3.4mA, 3.4mA
Input Logic Level - Low
-
1.5V ~ 4.5V
Input Logic Level - High
-
3.5V ~ 10.5V
Max Propagation Delay @ V, Max CL
-
160ns @ 15V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-MDIP
Package / Case
-
14-DIP (0.300", 7.62mm)