Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD4012BK3
CD4012BK3
Active
Logic - Gates and Inverters
Description:
CMOS DUAL 4-INPUT NAND GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4012BK3 Datasheet
History Price: $18.67000
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4012BK3 vs CD4002BF
Part No
CD4012BK3
CD4002BF
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
-
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Max)
5 μA
-
Current - Output High, Low
6.8mA, 6.8mA
-
Input Logic Level - Low
1.5V ~ 4V
-
Input Logic Level - High
3.5V ~ 11V
-
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-