Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD4012BK3
CD4012BK3
Active
Logic - Gates and Inverters
Description:
CMOS DUAL 4-INPUT NAND GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4012BK3 Datasheet
History Price: $18.67000
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4012BK3 vs CD4082BD
Part No
CD4012BK3
CD4082BD
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
5 μA
5 μA
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)