☰
CD4012BPWR
CD4012BPWR
Active
Description:  IC GATE NAND 2CH 4-INP 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4012BPWR Datasheet
History Price: $0.66000
In Stock: 32800
CD4012BPWR vs CD4082BF
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
2
2
Number of Inputs
4
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
1 μA
5 μA
Current - Output High, Low
3.4mA, 3.4mA
6.8mA, 6.8mA
Input Logic Level - Low
1.5V ~ 4V
1.5V ~ 4V
Input Logic Level - High
3.5V ~ 11V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-TSSOP
14-CDIP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
14-CDIP (0.300", 7.62mm)