☰
CD4013AF/3
CD4013AF/3
Active
Description:  CMOS DUAL D-TYPE FLIP-FLOP
Manufacturer:  Harris Corporation
Datasheet:   CD4013AF/3 Datasheet
History Price: $2.75000
In Stock: 8520
CD4013AF/3 vs CD4076BF
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
10 MHz
-
Max Propagation Delay @ V, Max CL
110ns @ 10V, 15pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
3V ~ 12V
-
Current - Quiescent (Iq)
25 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-