☰
CD4013BCSJ
CD4013BCSJ
Obsolete
Description:  IC FF D-TYPE DUAL 1BIT 14SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4013BCSJ Datasheet
History Price: $0.23000
In Stock: 45440
CD4013BCSJ vs CD4076BF
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
15.5 MHz
-
Max Propagation Delay @ V, Max CL
120ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3V ~ 15V
-
Current - Quiescent (Iq)
4 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-SOP
-
Package / Case
14-SOIC (0.209", 5.30mm Width)
-