☰
CD4013BE
CD4013BE
Active
Description:  IC FF D-TYPE DUAL 1BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4013BE Datasheet
History Price: $0.28000
In Stock: 17920
CD4013BE vs CD4027BD3
Series
4000B
-
Packaging
Bulk or Tube
Bulk
Status
Active
Obsolete
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
D-Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
24 MHz
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
4 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
16-CDIP
Package / Case
14-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)