Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Texas Instruments CD4013BF
CD4013BF
Active
Logic - Flip Flops
Description:
IC FF D-TYPE DUAL 1BIT 14CDIP
Manufacturer:
Texas Instruments
Datasheet:
CD4013BF Datasheet
History Price: Active
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4013BF vs CD4076BF3A
Part No
CD4013BF
CD4076BF3A
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
24 MHz
-
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Iq)
20 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-