☰
CD4013BF3A
CD4013BF3A
Active
Description:  IC FF D-TYPE DUAL 1BIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   CD4013BF3A Datasheet
History Price: Active
In Stock: 33520
CD4013BF3A vs CD4027BF3A
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
24 MHz
-
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3V ~ 18V
-
Current - Quiescent (Iq)
20 μA
-
Input Capacitance
5 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-