☰
CD4013BF3A
CD4013BF3A
Active
Description:  IC FF D-TYPE DUAL 1BIT 14CDIP
Manufacturer:  Texas Instruments
Datasheet:   CD4013BF3A Datasheet
History Price: Active
In Stock: 33520
CD4013BF3A vs CD4076BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Set(Preset) and Reset
Reset
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
24 MHz
16 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
180ns @ 15V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Iq)
20 μA
20 μA
Input Capacitance
5 pF
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CDIP
16-SOIC
Package / Case
14-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)