☰
CD40147BE
CD40147BE
Active
Description:  IC PRIORITY ENCOD 10 X 1:4 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD40147BE Datasheet
History Price: $1.60000
In Stock: 49760
CD40147BE vs CD4555BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Priority Encoder
Decoder/Demultiplexer
Circuit
10 x 1:4
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC