☰
CD40147BMT
CD40147BMT
Discontinued
Description:  IC PRIORITY ENCOD 10X1:4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD40147BMT Datasheet
History Price: $0.71000
In Stock: 44720
CD40147BMT vs CD4555BE
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Discontinued
Active
Type
Priority Encoder
Decoder/Demultiplexer
Circuit
10 x 1:4
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP