Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD40147BMT
CD40147BMT
Discontinued
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC PRIORITY ENCOD 10X1:4 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD40147BMT Datasheet
History Price: $0.71000
In Stock: 44720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD40147BMT vs CD4556BEX
Part No
CD40147BMT
CD4556BEX
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Type
Priority Encoder
Decoder/Demultiplexer
Circuit
10 x 1:4
1 x 2:4
Independent Circuits
1
2
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP