☰
CD40147BPW
CD40147BPW
Obsolete
Description:  IC PRIORITY ENCOD 10X1:4 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD40147BPW Datasheet
History Price: Obsolete
In Stock: 17200
CD40147BPW vs CD4512BPWR
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Priority Encoder
Data Selector/Multiplexer
Circuit
10 x 1:4
1 x 8:1
Independent Circuits
1
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Single Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP