☰
CD4014BCM
CD4014BCM
Active
Description:  PARALLEL IN SERIAL OUT, 8-BIT,
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4014BCM Datasheet
History Price: $0.06000
In Stock: 12320
CD4014BCM vs CD4035BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Shift Register
Shift Register
Output Type
Push-Pull
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Parallel or Serial to Serial
Parallel or Serial to Serial
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP