Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Shift Registers
/ Harris Corporation CD4014BK3
CD4014BK3
Active
Logic - Shift Registers
Description:
8-STAGE STATIC SHIFT REGISTER
Manufacturer:
Harris Corporation
Datasheet:
CD4014BK3 Datasheet
History Price: $38.77000
In Stock: 21040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4014BK3 vs CD4076BFX
Part No
CD4014BK3
CD4076BFX
Category
Logic - Shift Registers
Logic - Shift Registers
Manufacturer
Harris Corporation
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Shift Register
Register, D-Type
Output Type
Push-Pull
Tri-State
Number of Elements
1
1
Number of Bits per Element
8
4
Function
Serial to Parallel, Serial
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-CDIP